Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$46.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$46.17
|
No stock
|
Buy Now |
Panel Type | Bottom Panel |
---|---|
Panel Material | Aluminium |
Body Color | Grey |
For Use With | Serpac I Series I652HL Enclosures |
External Height - Metric | 1.52mm |
External Width - Metric | 314.5mm |
RoHS Compliant | Yes |
Bottom Panel, Aluminium, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a 7300B?
Additional datasheets, footprints and schematics for 7300B are listed on our Part Details page. You can also find images and similar parts to 7300B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7300B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7300B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7300B fall under?
The 7300B is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Enclosure Panels.
Can I view similar or alternative parts?
You can view similar parts to 7300B when available in the Enclosure Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7300B you can contact the distributor directly for product support, shipping queries etc.
Is the 7300B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7300B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7300B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7300B often in real-time on the comparison pages.
What if I can't find stock of 7300B?
You can fill out our help required form which you can use to request a quote for 7300B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.