Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.15
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | Banana - 4mm x 2 |
Convert To Positions | 2Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Pomona Adapter, BNC Socket - 2x 4mm Banana Socket 500V 3A 71mm Black / Red | Distrelec |
ADAPTER, BNC RCPT-BANANA X 2 JACK | element14 |
Adapter, Double Banana Jack-Bnc | Newark Electronics |
Adapter | Transfer Multisort Elektronik |
IEC INSULATED BNC (F) TO 2 MALE BANANA 4 MM JACKS | Pomona Electronics 72938 | RS Americas |
Where can I find additional details, specifications and documents for a 72938?
Additional datasheets, footprints and schematics for 72938 are listed on our Part Details page. You can also find images and similar parts to 72938 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72938 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72938 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72938 fall under?
The 72938 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 72938 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72938 you can contact the distributor directly for product support, shipping queries etc.
Is the 72938 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72938 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 72938.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72938 often in real-time on the comparison pages.
What if I can't find stock of 72938?
You can fill out our help required form which you can use to request a quote for 72938 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.