Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.97
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$33.15
|
63
in stock
|
Buy Now | |
element14
from US$35.96
|
63
in stock
|
Buy Now | |
Farnell
from US$26.75
|
63
in stock
|
Buy Now | |
RS Americas
from US$24.69
|
6
in stock
|
Buy Now | |
Distrelec
from US$28.88
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | Banana - 4mm x 2 |
Convert To Positions | 2Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Adapter, Bnc Plug-Banana X 2 Jack | Newark Electronics |
ADAPTER, BNC PLUG-BANANA X 2 JACK | element14 |
72937,IEC INSULATED BNC (M) TO 2 MALE BA | RS |
Connector Adapter, BNC Male to Banana Jack, Double, 4mm, Insulated, Plastic | Pomona Electronics 72937 | RS Americas |
Pomona Adapter, BNC Plug - 2x Banana Socket 500V 3A 63mm Black | Distrelec |
IEC INSULATED BNC (M) TO 2 MALE BANANA 4MM JACKS | Heilind Electronics |
Where can I find additional details, specifications and documents for a 72937?
Additional datasheets, footprints and schematics for 72937 are listed on our Part Details page. You can also find images and similar parts to 72937 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72937 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72937 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72937 fall under?
The 72937 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 72937 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72937 you can contact the distributor directly for product support, shipping queries etc.
Is the 72937 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72937 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 72937.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72937 often in real-time on the comparison pages.
What if I can't find stock of 72937?
You can fill out our help required form which you can use to request a quote for 72937 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.