Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2 x Test Leads 2 x 4mm Jack to Mini SMD 6 x 4mm Jack to Socket Lead 6 x Clip 2 x Holding Rod |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Smd High Density Circuit Test Lead Kit | Newark Electronics |
SMD HIGH DENSITY CIRCUIT TEST KIT | Pomona Electronics 72935 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sound Level Min | 40dB |
---|---|
Sound Level Max | 130dB |
Accuracy dB | 3.5dB |
Resolution (db) | 0.1dB |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
External Depth | 1.25" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 72935?
Additional datasheets, footprints and schematics for 72935 are listed on our Part Details page. You can also find images and similar parts to 72935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72935 fall under?
The 72935 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 72935 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72935 you can contact the distributor directly for product support, shipping queries etc.
Is the 72935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72935 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 72935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72935 often in real-time on the comparison pages.
What if I can't find stock of 72935?
You can fill out our help required form which you can use to request a quote for 72935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.