Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | 4mm Banana Plug Shrouded |
Voltage Rating | 500V |
Current Rating | 3A |
Insulator Colour | - |
Lead Length - Metric | 2.032m |
Lead Length - Imperial | 80.4" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 2.032m |
TEST LEAD, 2.032M, 500V, 3A | element14 |
Test Lead, 2.032M, 500V, 3A | Newark Electronics |
INSULATED BNC (M) / 4MM PLUGS, 50 OHM,80IN(200CM), (BLACK) | Pomona Electronics 72927-C-80 | RS Americas |
Pomona BNC Test Lead, Brass, 2.03m, Black, Red | Distrelec |
Where can I find additional details, specifications and documents for a 72927-C-80?
Additional datasheets, footprints and schematics for 72927-C-80 are listed on our Part Details page. You can also find images and similar parts to 72927-C-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72927-C-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72927-C-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72927-C-80 fall under?
The 72927-C-80 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 72927-C-80 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72927-C-80 you can contact the distributor directly for product support, shipping queries etc.
Is the 72927-C-80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72927-C-80 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for 72927-C-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72927-C-80 often in real-time on the comparison pages.
What if I can't find stock of 72927-C-80?
You can fill out our help required form which you can use to request a quote for 72927-C-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.