Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | 4mm Banana Plug Shrouded |
Voltage Rating | 500V |
Current Rating | 3A |
Insulator Colour | - |
Lead Length - Metric | 1.016m |
Lead Length - Imperial | 39.6" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.016m |
TEST LEAD, 1.016M, 500V, 3A | element14 |
Test Lead, Bnc Plug To 4Mm Banana Plug, 500 V, 3 A, 1.016 M Rohs Compliant: Yes |Pomona 72927-C-40 | Newark Electronics |
INSULATED BNC (M) / 4MM PLUGS 50 OHM 40IN(100CM) (BLACK) | Pomona Electronics 72927-C-40 | RS Americas |
Pomona BNC Test Lead, 1.02m, Black, Red, Brass | Distrelec |
Where can I find additional details, specifications and documents for a 72927-C-40?
Additional datasheets, footprints and schematics for 72927-C-40 are listed on our Part Details page. You can also find images and similar parts to 72927-C-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72927-C-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72927-C-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72927-C-40 fall under?
The 72927-C-40 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 72927-C-40 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72927-C-40 you can contact the distributor directly for product support, shipping queries etc.
Is the 72927-C-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72927-C-40 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 72927-C-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72927-C-40 often in real-time on the comparison pages.
What if I can't find stock of 72927-C-40?
You can fill out our help required form which you can use to request a quote for 72927-C-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.