Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Type | - |
---|---|
Test Probe Functions | Multifunction |
Accuracy % | - |
For Use With | High Density SMD Circuits |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test probe | Transfer Multisort Elektronik |
Smd Test Probe | Newark Electronics |
SMD TEST PROBE W/ SHARP SPRING MOUNTEDTIP 2MM JACK (BLACK) | Pomona Electronics 72923-0 | RS Americas |
SMD TEST PROBE, 2MM JACK, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tester Type | Network Cable Tester |
---|---|
External Height | 0.827" |
External Width | 1.772" |
External Depth | 1.851" |
Where can I find additional details, specifications and documents for a 72923-0?
Additional datasheets, footprints and schematics for 72923-0 are listed on our Part Details page. You can also find images and similar parts to 72923-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72923-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72923-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72923-0 fall under?
The 72923-0 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 72923-0 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72923-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 72923-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72923-0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 72923-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72923-0 often in real-time on the comparison pages.
What if I can't find stock of 72923-0?
You can fill out our help required form which you can use to request a quote for 72923-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.