Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | Mini Banana |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
4MM BANANA JACK TO 2MM BANANA PLUG ADAPTER,10/PKG (RED) | Pomona Electronics 72914-2 | RS Americas |
Banana Adapter | Newark Electronics |
ADAPTOR, 4MM BANANA JACK-2MM BANANA PLUG | element14 |
Where can I find additional details, specifications and documents for a 72914-2?
Additional datasheets, footprints and schematics for 72914-2 are listed on our Part Details page. You can also find images and similar parts to 72914-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72914-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72914-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72914-2 fall under?
The 72914-2 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 72914-2 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72914-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 72914-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72914-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 72914-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72914-2 often in real-time on the comparison pages.
What if I can't find stock of 72914-2?
You can fill out our help required form which you can use to request a quote for 72914-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.