Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.11
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | 4mm Stackable Banana Plugs x 2 |
Voltage Rating | 70V |
Current Rating | 6A |
Insulator Colour | - |
Lead Length - Metric | 254mm |
Lead Length - Imperial | 10" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 254mm |
Cable Assembly, BNC Female, Banana Plug x2,10",Silicone, Nylon Ins,+85degc Temp Rtg | Pomona Electronics 72909 | RS Americas |
Test Lead, 254Mm, 70V, 6A | Newark Electronics |
TEST LEAD, 254MM, 70V, 6A | element14 |
Where can I find additional details, specifications and documents for a 72909?
Additional datasheets, footprints and schematics for 72909 are listed on our Part Details page. You can also find images and similar parts to 72909 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72909 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72909 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72909 fall under?
The 72909 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 72909 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72909 you can contact the distributor directly for product support, shipping queries etc.
Is the 72909 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72909 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 72909.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72909 often in real-time on the comparison pages.
What if I can't find stock of 72909?
You can fill out our help required form which you can use to request a quote for 72909 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.