Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plugs x 2 |
Voltage Rating | 70V |
Current Rating | 6A |
Insulator Colour | - |
Lead Length - Metric | 254mm |
Lead Length - Imperial | 10" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 254mm |
Cable Assembly, BNC Male, Banana Plug x2,10",Silicone, Nylon Ins,+85degc Temp Rtg | Pomona Electronics 72908 | RS Americas |
Test Lead, Bnc Plug To 4Mm Banana Plugs X 2, 70 V, 6 A, 254 Mm Rohs Compliant: Yes |Pomona 72908 | Newark Electronics |
TEST LEAD, 254MM, 70V, 6A | element14 |
Where can I find additional details, specifications and documents for a 72908?
Additional datasheets, footprints and schematics for 72908 are listed on our Part Details page. You can also find images and similar parts to 72908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72908 fall under?
The 72908 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 72908 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72908 you can contact the distributor directly for product support, shipping queries etc.
Is the 72908 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72908 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 72908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72908 often in real-time on the comparison pages.
What if I can't find stock of 72908?
You can fill out our help required form which you can use to request a quote for 72908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.