Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
729028-000,
5-1198891-0 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | VDE 0370 Oil, Water |
Flexibility | Semi-Flexible |
Color | Black |
Shrink Ratio | 3:1 |
Recovered Inside Diameter (Max) | 19mm |
Expanded Inside Diameter (Min) | 63mm |
Cut Length | 1000mm |
Voltage (Max) | .6kV |
Product Source | Germany |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RMW |
Wall Type | Single |
Resistant To | Fluids, Mechanical Damage, Strain, Abrasion, Impact |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Recovery Temperature | 125°C |
Shrink Temperature (Min) | 110°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 729028-000?
Additional datasheets, footprints and schematics for 729028-000 are listed on our Part Details page. You can also find images and similar parts to 729028-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 729028-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 729028-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 729028-000 fall under?
The 729028-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 729028-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 729028-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 729028-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 729028-000 have stock available?
There is no stock from authorised distributors for 729028-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 729028-000 often in real-time on the comparison pages.
What if I can't find stock of 729028-000?
You can fill out our help required form which you can use to request a quote for 729028-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.