Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
727844-000,
8-1195687-3 |
Prices starting from US$23.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$35.58
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.58
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$60.21
|
-
|
Buy Now | |
Avnet America
from US$28.13
|
-
|
Buy Now | |
TTI Europe
from US$29.66
|
-
|
Buy Now | |
Sager
from US$23.32
|
-
|
Buy Now |
Weight per Piece | 1g |
---|---|
Splice Material | Copper Alloy |
Color | Blue |
Plating Material | Tin/Silver |
Splice Configuration | Single to Single |
Number of Conductors | 2 |
Terminal & Splice Type | Splice |
Overall Length | 4.17in, 105.92mm |
Wire Size | 16 – 18AWG, 1.5 – .75mm² |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 10 |
Wire/Cable Type | Multi-Conductor |
Product Type | SolderShield Splice Kit |
Insulated | Yes |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Splice Type | One-to-One Splice |
Termination Method | Crimp, Solder |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Temperature Rating | 135°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-150-0175 8-1195687-3,727844-000 | Heilind Electronics |
Solder Sleeves&shield Tubing Hs-Coax Splice 20-16 |Raychem Te Connectivity 727844-000 | Newark Electronics |
Splice Terminal 16-18AWG 105.92mm Tin | Avnet America |
Solder Sleeves & Shield Tubing HS-COAX SPLICE 20-16 BLU X2 | Sager |
Where can I find additional details, specifications and documents for a 727844-000?
Additional datasheets, footprints and schematics for 727844-000 are listed on our Part Details page. You can also find images and similar parts to 727844-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 727844-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 727844-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 727844-000 fall under?
The 727844-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 727844-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 727844-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 727844-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 727844-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 727844-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 727844-000 often in real-time on the comparison pages.
What if I can't find stock of 727844-000?
You can fill out our help required form which you can use to request a quote for 727844-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.