Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
727782-000,
5-1198159-8 |
Prices starting from US$0.0323
Marker Size | STD 12 |
---|---|
Marker Material | Polyoxymethylene |
Marker Color | White |
Marker Style | Snap-On |
Compatible Cable Diameter | .177 – .236in, 4.5 – 6mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 333 |
Marker Cut | Straight |
Printed Marking | 7 |
No. of markers: 30 | Conrad |
Std12W-7 |Raychem Te Connectivity 727782-000 | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Wire Labels & Markers STD12W-7 | Sager |
Where can I find additional details, specifications and documents for a 727782-000?
Additional datasheets, footprints and schematics for 727782-000 are listed on our Part Details page. You can also find images and similar parts to 727782-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 727782-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 727782-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 727782-000 fall under?
The 727782-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 727782-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 727782-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 727782-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 727782-000 have stock available?
Authorised distributors including TTI Europe, Boersig, Conrad, Newark Electronics and Avnet America have stock available or on a lead time for 727782-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 727782-000 often in real-time on the comparison pages.
What if I can't find stock of 727782-000?
You can fill out our help required form which you can use to request a quote for 727782-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.