Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | Mean Value |
Display Count | 3999 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 750V |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 40Mohm |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Measuring Range | 40nF 400nF 4µF 40µF 100µF |
Current Measuring Range AC | 400µA to 10A |
Current Measuring Range DC | 400µA to 10A |
DMM Type | Hand Held |
External Depth | 40mm |
External Length / Height | 177mm |
External Width | 85mm |
Manufacturers Warranty | 24 |
Ranging | Auto Manual |
Temperature Measuring Range | -40°C to +1000°C |
Voltage Measuring Range AC | 4V to 750V |
Voltage Measuring Range DC | 400mV to 1kV |
Weight | 340g |
MULTIMETER, DIGITAL, HAND HELD, 3999 | Farnell |
Where can I find additional details, specifications and documents for a 72-7740?
Additional datasheets, footprints and schematics for 72-7740 are listed on our Part Details page. You can also find images and similar parts to 72-7740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-7740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-7740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-7740 fall under?
The 72-7740 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 72-7740 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-7740 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-7740 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-7740 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 72-7740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-7740 often in real-time on the comparison pages.
What if I can't find stock of 72-7740?
You can fill out our help required form which you can use to request a quote for 72-7740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.