Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0267
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.13
|
30
in stock
|
Buy Now | |
Conrad
from US$0.0267
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
30
in stock
|
Buy Now | |
element14
from US$2.08
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
2
in stock
|
Buy Now | |
Kruse
-
|
200
in stock
|
Buy Now | |
Carlton-Bates
from US$0.66
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange / SX6s |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 4000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.04A |
External Length / Height | 16.1mm |
LED / Lamp Size | T-1 3/4 |
Operating life Time | 4000h |
Power Rating | 1.12W |
Total Light Output | 4.5lm |
Voltage Rating | 28V |
Voltage Rating VAC | 28V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 235mm |
---|---|
Cutting Capacity Max | 9.5mm |
For Use With | Communication Wires Heavier Copper & Aluminium Cables |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | AAA |
---|---|
No. of Batteries | 3 |
RoHS Compliant | Yes |
Battery Sizes Accepted:Aaa | Newark Electronics |
Battery Sizes Accepted:AAA | element14 |
Battery Sizes Accepted: AAA | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Screw |
---|---|
Height | 9.5mm |
Base Diameter | 14.3mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Bumper / Feet Material | Thermoplastic |
Body Color | Black |
RoHS Compliant | Yes |
Bumper, Recessed, Rubber, Screw Size 4, OD .562, H .375, Black | Keystone Electronics 727 | RS Americas |
Bumper, Cylindrical | Carlton-Bates |
Mounting Hardware VINYL BUMPER .562 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Overall Length | 235mm |
---|---|
Cutting Capacity Max | 9.5mm |
For Use With | Communication Wires, Heavier Copper & Aluminium Cables |
Blade Edge | Shear |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 727?
Additional datasheets, footprints and schematics for 727 are listed on our Part Details page. You can also find images and similar parts to 727 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 727 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 727 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 727 fall under?
The 727 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 727 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 727 you can contact the distributor directly for product support, shipping queries etc.
Is the 727 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 727 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 727.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 727 often in real-time on the comparison pages.
What if I can't find stock of 727?
You can fill out our help required form which you can use to request a quote for 727 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.