Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726348-3,
D76641-000 |
Weight per Piece | 25.253g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 00AWG, 67 – 70mm² |
Stud Diameter | .512in, 13mm |
Overall Length | 1.496in, 38mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 75 |
Packaging Method | Box |
Stud Size | M12 |
Shape Description | RING-101 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
So-Ringzunge D46234 |Amp Te Connectivity 726348-3 | Newark Electronics |
So-Ringzunge D46234 | TE Connectivity 726348-3 | RS Americas |
Ring Tongue Terminal (2/0)AWG Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 726348-3?
Additional datasheets, footprints and schematics for 726348-3 are listed on our Part Details page. You can also find images and similar parts to 726348-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726348-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726348-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726348-3 fall under?
The 726348-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726348-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726348-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 726348-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726348-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 726348-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726348-3 often in real-time on the comparison pages.
What if I can't find stock of 726348-3?
You can fill out our help required form which you can use to request a quote for 726348-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.