Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726346-1,
C01787-000 |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.81
|
625
in stock
|
Buy Now | |
TE Store
from US$5.84
|
2,394
in stock
|
Buy Now | |
Rapid Electronics
from US$2.89
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
RS Americas
from US$3.03
|
-
|
Buy Now | |
Boersig
from US$2.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 9.94g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 34 – 35mm², 2AWG, 52600 – 83700CMA |
Tongue Thickness | .0311in, .79mm |
Stud Diameter | .331in, 8.4mm |
Overall Length | 26mm, 1.023in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 200 |
Packaging Method | Box |
Stud Size | M8 |
Shape Description | RING-101 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
SO-RINGZUNGE D46234 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: M8 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 726346-1 | Internal Number: 726346-1 | Alias Number: AMPS-0-0726346-1 | TE Connectivity | TE Store |
Terminals SO-RINGZUNGE D46234 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 35mm2 | Distrelec |
Terminals So-Ringzunge D46234 |Amp Te Connectivity 726346-1 | Newark Electronics |
Ring Tongue Terminal 2AWG 34mm 16mm Tin Box | Avnet America |
So-Ringzunge D46234 | TE Connectivity 726346-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 726346-1?
Additional datasheets, footprints and schematics for 726346-1 are listed on our Part Details page. You can also find images and similar parts to 726346-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726346-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726346-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726346-1 fall under?
The 726346-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726346-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726346-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 726346-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726346-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 726346-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726346-1 often in real-time on the comparison pages.
What if I can't find stock of 726346-1?
You can fill out our help required form which you can use to request a quote for 726346-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.