Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726345-1,
A38739-000 |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 6.75g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 6.5mm, .256in |
Tongue Thickness | .031in, .79mm |
Wire Size | 4AWG, 21mm² |
Overall Length | 25mm, .984in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 300 |
Shape Description | RING-101 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
SO RINGZUNGE D46234 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Stud Size: M6 Stud Diameter: 6.5 mm Closed Ring Tongue Terminal 4 AWG 21 mm² M6 | Ring Terminal | Part Number: 726345-1 | Internal Number: 726345-1 | Alias Number: A38739-000 | 6.5 mm | TE Connectivity | TE Store |
So Ringzunge D46234 |Amp Te Connectivity 726345-1 | Newark Electronics |
Ring Tongue Terminal 4AWG 31mm 12mm Tin Box | Avnet America |
So Ringzunge D46234 | TE Connectivity 726345-1 | RS Americas |
Where can I find additional details, specifications and documents for a 726345-1?
Additional datasheets, footprints and schematics for 726345-1 are listed on our Part Details page. You can also find images and similar parts to 726345-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726345-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726345-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726345-1 fall under?
The 726345-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726345-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726345-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 726345-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726345-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 726345-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726345-1 often in real-time on the comparison pages.
What if I can't find stock of 726345-1?
You can fill out our help required form which you can use to request a quote for 726345-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.