Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726344-3,
C99182-000 |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.92
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
1,050
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$7.36
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$8.01
|
50
in stock
|
Buy Now | |
Avnet America
from US$4.26
|
-
|
Buy Now | |
RS Americas
from US$5.31
|
-
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 4.98g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .945in, 24mm |
Wire Size | 13 – 15mm², 20800 – 33100CMA, 6AWG |
Tongue Thickness | .79mm, .0311in |
Stud Diameter | .413in, 10.5mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 400 |
Packaging Method | Box |
Support Style | Non - Insulation Support |
Shape Description | RING-101 |
Stud Size | M10 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminals SO-RINGZUNGE D46234 | Rapid Electronics |
TE Connectivity SO-RINGZUNGE D46234 Terminals SO-RINGZUN | Distrelec |
Terminals So-Ringzunge D46234 |Amp Te Connectivity 726344-3 | Newark Electronics |
Ring Tongue Terminal 6AWG 33mm 18mm Tin Box | Avnet America |
So-Ringzunge D46234 | TE Connectivity 726344-3 | RS Americas |
Where can I find additional details, specifications and documents for a 726344-3?
Additional datasheets, footprints and schematics for 726344-3 are listed on our Part Details page. You can also find images and similar parts to 726344-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726344-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726344-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726344-3 fall under?
The 726344-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726344-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726344-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 726344-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726344-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 726344-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726344-3 often in real-time on the comparison pages.
What if I can't find stock of 726344-3?
You can fill out our help required form which you can use to request a quote for 726344-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.