Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,330
in stock
|
Buy Now | |
element14
from US$0.12
|
1,330
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
148
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | 90° |
Stud Hole | No |
Terminal Type | Tab |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Underplating Material | Brass |
Mating Tab Width | .11in, 2.79mm |
Extension Below Board | .118in, 3mm |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Mating Tab Thickness | .02in, .51mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
PCB Hole Diameter | 1.3mm, .051in |
Height Above PC Board | 5mm, .199in |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Tab 2, 8X0, 5 For Pcb | Newark Electronics |
TAB 2, 8X0, 5 FOR PCB | element14 |
FASTON Series 2.79 mm Width Through Hole Right Angle Terminal Tab | Future Electronics |
Tab Terminal M 13.4mm 8mm Tin Loose Piece | Avnet America |
110 FASTON TAB TPBR | Boersig |
TE Connectivity - AMP PCB Terminal 110 FASTON TAB TPBR | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 2.8mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.11" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 725996-2?
Additional datasheets, footprints and schematics for 725996-2 are listed on our Part Details page. You can also find images and similar parts to 725996-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 725996-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 725996-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 725996-2 fall under?
The 725996-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 725996-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 725996-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 725996-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 725996-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 725996-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 725996-2 often in real-time on the comparison pages.
What if I can't find stock of 725996-2?
You can fill out our help required form which you can use to request a quote for 725996-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.