Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rotational Speed Max | - |
---|---|
Coupling Body Size | - |
Torque | 7.2N-m |
Overall Length | 44.45mm |
Coupling Material | Aluminium |
External Diameter | 31.75mm |
Bore Size | 12mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bore Diameter Max | 12mm |
Bore Diameter Min | 12mm |
External Length / Height | 44.45mm |
Length | 44.45mm |
Material | Aluminium |
Mult beam type 3, Alum clamp 12mm x 12mm | RS |
COUPLING, 12MM X 12MM, ALUMINIUM | element14 |
Where can I find additional details, specifications and documents for a 725.32.3535?
Additional datasheets, footprints and schematics for 725.32.3535 are listed on our Part Details page. You can also find images and similar parts to 725.32.3535 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 725.32.3535 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 725.32.3535 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 725.32.3535 fall under?
The 725.32.3535 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 725.32.3535 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 725.32.3535 you can contact the distributor directly for product support, shipping queries etc.
Is the 725.32.3535 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 725.32.3535 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 725.32.3535.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 725.32.3535 often in real-time on the comparison pages.
What if I can't find stock of 725.32.3535?
You can fill out our help required form which you can use to request a quote for 725.32.3535 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.