Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.45
Supply Voltage | 240V |
---|---|
Response Time | - |
Power Consumption | 180mW |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Special relays for varying load. For applications with pumps, compressors, air-conditioning and refrigeration units. 2-stage-switching.Functions: MI control by means of the operating voltage is applied. ME control by means of the control contacts S1, S2. M2 control only of the output 21 - 24. M1 control only of the output 11 - 14. For mounting rail DIN EN 60715 TH35.This text is machine translated. | Conrad |
MultiFunction Monitoring Relay with DPST-NO Contacts, 110 - 240 V ac/dc | Finder 72.42.0.230.0000 | RS Americas |
Change relay 12A 2 NO 110-240v ac/dc | RS |
Priority Change Relay, 240V, 0.18W | Newark Electronics |
PRIORITY CHANGE RELAY, 240V, 0.18W | element14 |
Finder Level Switch | Distrelec |
Where can I find additional details, specifications and documents for a 72.42.0.230.0000?
Additional datasheets, footprints and schematics for 72.42.0.230.0000 are listed on our Part Details page. You can also find images and similar parts to 72.42.0.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72.42.0.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72.42.0.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72.42.0.230.0000 fall under?
The 72.42.0.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 72.42.0.230.0000 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72.42.0.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 72.42.0.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72.42.0.230.0000 have stock available?
Authorised distributors including Conrad, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 72.42.0.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72.42.0.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 72.42.0.230.0000?
You can fill out our help required form which you can use to request a quote for 72.42.0.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.