Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | - |
---|---|
Bandwidth | - |
Input Voltage Max | - |
Test Probe Attenuation | 1000 |
For Use With | 10Mohm Multimeters |
Product Range | - |
Accuracy % | 5% |
Test Probe Functions | Voltage |
Test Probe Type | Point |
Test Probe, High Voltage | Newark Electronics |
TENMA HIGH VOLTAGE PROBE | element14 |
Where can I find additional details, specifications and documents for a 72-3040.?
Additional datasheets, footprints and schematics for 72-3040. are listed on our Part Details page. You can also find images and similar parts to 72-3040. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-3040. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-3040. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-3040. fall under?
The 72-3040. is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 72-3040. when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-3040. you can contact the distributor directly for product support, shipping queries etc.
Is the 72-3040. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-3040. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 72-3040..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-3040. often in real-time on the comparison pages.
What if I can't find stock of 72-3040.?
You can fill out our help required form which you can use to request a quote for 72-3040. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.