Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
441
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$2.30
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$1.77
|
1,480
in stock
|
Buy Now | |
Heilind Electronics
from US$2.38
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
845
in stock
|
Buy Now | |
TE Store
from US$3.10
|
770
in stock
|
Buy Now | |
element14
from US$1.66
|
441
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.38
|
375
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Rows | 2 |
Number of Power Positions | 16 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | .118in, 3mm |
Number of Signal Positions | 0 |
Contact Current Rating (Max) | 12.5A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 3mm, .118in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Operating Temperature Range | -45 – 105°C, -40 – 221°F |
Power to the Board MICRO-HI HEADER VERTICAL DIP | Rapid Electronics |
TE Connectivity ELCON MICRO HEADER VERTICAL DIP 16P Powe | Distrelec |
CONN, HEADER, 16POS, 2ROW, 3MM, TH | Farnell |
PCB Header, Housing Plug, Vertical, DIP, 16-Pos, 2 Row, ELCON Micro Series | TE Connectivity 7-2204801-8 | RS Americas |
HEADER,3MM,VERT,16P DUAL ROW ELCON MICRO, WTB | Heilind Electronics |
Connector, Header, 16Pos, 2Row, 3Mm | Newark Electronics |
ELCON MICRO,HEADER,VERTICAL DIP,16P Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 16 Centerline (Pitch): 3 mm Connector Assembly Plug Cable-to-Board 16 | Rectangular Power Connector | Part Number: 7-2204801-8 | Internal Number: 7-2204801-8 | 3 mm | TE Connectivity | TE Store |
CONNECTOR, HEADER, 16POS, 2ROW, 3MM | element14 |
Connector Header Through Hole 16 position 0.118 (3.00mm)" | Future Electronics |
Conn Micro Power HDR 16 POS 3mm Solder ST Through Hole 16 Terminal 1 Port Box | Avnet America |
Where can I find additional details, specifications and documents for a 7-2204801-8?
Additional datasheets, footprints and schematics for 7-2204801-8 are listed on our Part Details page. You can also find images and similar parts to 7-2204801-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-2204801-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2204801-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-2204801-8 fall under?
The 7-2204801-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-2204801-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2204801-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-2204801-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-2204801-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 7-2204801-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-2204801-8 often in real-time on the comparison pages.
What if I can't find stock of 7-2204801-8?
You can fill out our help required form which you can use to request a quote for 7-2204801-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.