Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.47
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
33,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
11,000
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
142
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now | |
Relay Specialties
from US$0.39
|
-
|
Buy Now | |
Sager
from US$0.40
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 9.5mm |
Overall Length | 19mm |
External Width | 6.35mm |
Hex Body Size | 0.25" |
RoHS Compliant | Yes |
Standoff, 1/4 Hex, M-F, Threaded 8-32, Length .375, Brass/Nickel | Keystone Electronics 7220 | RS Americas |
Spacer/Standoff, Hex Brass 6.4Mm X 9.5Mm | Newark Electronics |
Brass Nickel Plated 8-32 Thread HEX Male / Female Standoff | Future Electronics |
Male/Female Threaded Standoff Hex Brass | Carlton-Bates |
Standoffs & Spacers NB .375 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 18V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 10000h |
RoHS Compliant | Yes |
CML T-1 WIRE TERMINAL (STANDAR | Relay Specialties |
Where can I find additional details, specifications and documents for a 7220?
Additional datasheets, footprints and schematics for 7220 are listed on our Part Details page. You can also find images and similar parts to 7220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7220 fall under?
The 7220 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 7220 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7220 you can contact the distributor directly for product support, shipping queries etc.
Is the 7220 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7220 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 7220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7220 often in real-time on the comparison pages.
What if I can't find stock of 7220?
You can fill out our help required form which you can use to request a quote for 7220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.