Status: | Unknown |
---|---|
Series: | CCN-ZY Series |
RoHS: | Unknown |
Product Range | CCN-ZY Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
Terminal Close End Connector Crimp Natural | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Nylon Insulated Closed End Connector, 2216 awg | 3M 722-N-A | RS Americas |
Where can I find additional details, specifications and documents for a 722-N-A?
Additional datasheets, footprints and schematics for 722-N-A are listed on our Part Details page. You can also find images and similar parts to 722-N-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 722-N-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 722-N-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 722-N-A fall under?
The 722-N-A is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 722-N-A when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 722-N-A you can contact the distributor directly for product support, shipping queries etc.
Is the 722-N-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 722-N-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 722-N-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 722-N-A often in real-time on the comparison pages.
What if I can't find stock of 722-N-A?
You can fill out our help required form which you can use to request a quote for 722-N-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.