Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.24
|
32
in stock
|
Buy Now | |
RS Americas
from US$26.70
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$27.77
|
32
in stock
|
Buy Now | |
element14
from US$35.53
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.85
|
9
in stock
|
Buy Now | |
RS
from US$30.25
|
-
|
Buy Now | |
Rapid Electronics
from US$10.23
|
-
|
Buy Now | |
Carlton-Bates
from US$32.54
|
-
|
Buy Now |
Supply Voltage Min | 90VAC |
---|---|
Supply Voltage Max | 264VAC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
Character Size | 0.125" |
Meter Shape | Round |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 90VAC |
---|---|
Supply Voltage Max | 264VAC |
Time Min | 0s |
Time Max | 99999.9h |
Character Size | 0.125" |
Meter Shape | Round |
RoHS Compliant | Yes |
Electromechanical Hour Meter, 90-264VAC, 2.24" dia, 99999.9 Hours, 722 Series | Trumeter 722-0003 | RS Americas |
Electromechanical Hour Meter | Newark Electronics |
Counter: electromechanical | Transfer Multisort Elektronik |
AC Hour Meter 90-264 VAC, 50/60, Flush R | RS |
Trumeter 722-0003 90/264VAC 50/60Hz Mini Flush Round | Rapid Electronics |
Meter, Hour, Electromechanical, Flush Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 722-0003?
Additional datasheets, footprints and schematics for 722-0003 are listed on our Part Details page. You can also find images and similar parts to 722-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 722-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 722-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 722-0003 fall under?
The 722-0003 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 722-0003 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 722-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 722-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 722-0003 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 722-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 722-0003 often in real-time on the comparison pages.
What if I can't find stock of 722-0003?
You can fill out our help required form which you can use to request a quote for 722-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.