Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
830
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
693
in stock
|
Buy Now | |
element14
from US$0.60
|
693
in stock
|
Buy Now | |
Farnell
from US$0.45
|
693
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
276
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Relay Specialties
from US$0.39
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 10000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Max | 0.06A |
Current Rating | 0.06A |
External Length / Height | 6.35mm |
LED / Lamp Size | T1 |
Lead Length | 25mm |
Length | 6.35mm |
Operating life Time | 5000h |
Power Consumption | 0.72W |
Power Rating | 720mW |
Total Light Output | 1.9lm |
Voltage Rating | 12V |
Voltage Rating VAC | 12V |
Wire Terminal Lamp, 3mm, 12V 60mA | RS |
Lamp, Wire Leaded, T-1, 12V | Newark Electronics |
LAMP, WIREENDED, T1, 12V, 0.72W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 10000h |
Product Range | - |
Power Rating | 720mW |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 10000h |
RoHS Compliant | Yes |
CM Series 12 V 60 mA 0.15 MSCP Wire Terminal Clear Incandescent Lamp - T-1 | Future Electronics |
T-I INCND LAMP | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7219?
Additional datasheets, footprints and schematics for 7219 are listed on our Part Details page. You can also find images and similar parts to 7219 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7219 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7219 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7219 fall under?
The 7219 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7219 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7219 you can contact the distributor directly for product support, shipping queries etc.
Is the 7219 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7219 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 7219.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7219 often in real-time on the comparison pages.
What if I can't find stock of 7219?
You can fill out our help required form which you can use to request a quote for 7219 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.