Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.33
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$33.24
|
227
in stock
|
Buy Now | |
Rapid Electronics
from US$29.44
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$31.30
|
227
in stock
|
Buy Now | |
Future Electronics
from US$24.40
|
-
|
Buy Now | |
Avnet America
from US$26.04
|
-
|
Buy Now | |
Farnell
from US$69.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 83 |
---|---|
PCB Mount Orientation | Vertical |
Number of Pairs | 24 |
Number of Signal Positions | 4 |
Number of Power Positions | 6 |
Board-to-Board Configuration | Vertical |
Number of Positions | 6 |
Pairs per Column | 4 |
Stackable | No |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Thickness | .5 – 2.54µm, 19.68 – 100µin |
Contact Layout | Staggered |
Contact Mating Area Plating Material Thickness | 3µin, .076µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
コネクタの高さ | 22.8mm |
PCB Thickness (Recommended) | .06mm, .8in |
Connector Height | .897in, 22.8mm |
Stack Height | .905in, 23mm |
Operating Voltage | 6VDC, 250VAC |
Centerline (Pitch) | .05in, 6.09mm, 5.58mm, .24in, 1.27mm, 9.14mm, .22in, 3.04mm, .36in, .12in |
Mating Entry Location | Top |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Alignment Type | Post Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Solder Process Feature | Board Standoff |
Circuit Application | Power & Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 24 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard |
Termination Post & Tail Length | 1.45mm, .057in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Speed/Modular Conn Smhdhf02400006Sny23 |Amp Te Connectivity 7-2180760-3 | Newark Electronics |
STRADA MESA HD HF 024 000 06 SN Y 23 | Rapid Electronics |
TE Connectivity STRADA MESA HD HF 024 000 06 SN Y 23 High Speed / Modular Connectors SMHDHF02400006SNY23 | Distrelec |
STRADA MESA,HD,HF,024,000,06,SN,Y,23 | Future Electronics |
Conn Backplane HDR 6Power/83Signal POS Press Fit ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 7-2180760-3?
Additional datasheets, footprints and schematics for 7-2180760-3 are listed on our Part Details page. You can also find images and similar parts to 7-2180760-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-2180760-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2180760-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-2180760-3 fall under?
The 7-2180760-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 7-2180760-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2180760-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-2180760-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-2180760-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 7-2180760-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-2180760-3 often in real-time on the comparison pages.
What if I can't find stock of 7-2180760-3?
You can fill out our help required form which you can use to request a quote for 7-2180760-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.