7-2176074-4 TE Connectivity Parts by TE Connectivity

RES 33K2 0.5% 0.03125W 0201

Status: Unknown
Series: CPF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.12
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 0201 [0603 Metric]
Resistance 33.2kohm
Product Range CPF Series
Voltage Rating 15V
Resistor Element Material Thin Film
Power Rating 31.25mW
Resistance Tolerance ± 0.5%
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Res, 33K2, 0.5%, 0.03125W, 0201 | Newark Electronics
SMD Chip Resistor, 33.2 kOhm, ± 0.5%, 31 mW, 0201 [0603 Metric], Thin Film, High Precision High Stability | Avnet America
SMD Chip Resistor, 33.2 kOhm, � 0.5%, 31 mW, 0201 [0603 Metric], Thin Film, High Precision High Stability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-2176074-4?

Additional datasheets, footprints and schematics for 7-2176074-4 are listed on our Part Details page. You can also find images and similar parts to 7-2176074-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-2176074-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2176074-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-2176074-4 fall under?

The 7-2176074-4 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 7-2176074-4 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2176074-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-2176074-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-2176074-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 7-2176074-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-2176074-4 often in real-time on the comparison pages.

What if I can't find stock of 7-2176074-4?

You can fill out our help required form which you can use to request a quote for 7-2176074-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay