Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 6Positions |
Rated Current | 12A |
Rated Voltage | 320V |
Block Orientation | Through Hole Right Angle |
Colour | Light Gray |
Contact Material | Steel |
RoHS Compliant | No |
PC Connector Male 90° 6-Pole | Schukat Electronic |
Pin Header, 6 Position, 5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 721-436/001-000?
Additional datasheets, footprints and schematics for 721-436/001-000 are listed on our Part Details page. You can also find images and similar parts to 721-436/001-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 721-436/001-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 721-436/001-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 721-436/001-000 fall under?
The 721-436/001-000 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to 721-436/001-000 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 721-436/001-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 721-436/001-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 721-436/001-000 have stock available?
Authorised distributors including Schukat Electronic and Newark Electronics have stock available or on a lead time for 721-436/001-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 721-436/001-000 often in real-time on the comparison pages.
What if I can't find stock of 721-436/001-000?
You can fill out our help required form which you can use to request a quote for 721-436/001-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.