Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | Earth |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | 6mm |
Cable Diameter Min | 3mm |
Marker Material | Thermoplastic |
Product Range | - |
Accessory Type | Wire Markers |
Body Material | Thermoplastic |
Colour | Yellow |
Material | Thermoplastic |
7211440 | Avnet America |
CABLE MARKER, G, 4/10, EARTH, PK100 | element14 |
Where can I find additional details, specifications and documents for a 7211440?
Additional datasheets, footprints and schematics for 7211440 are listed on our Part Details page. You can also find images and similar parts to 7211440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7211440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7211440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7211440 fall under?
The 7211440 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7211440 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7211440 you can contact the distributor directly for product support, shipping queries etc.
Is the 7211440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7211440 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for 7211440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7211440 often in real-time on the comparison pages.
What if I can't find stock of 7211440?
You can fill out our help required form which you can use to request a quote for 7211440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.