Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.28
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
1,085
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
417
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
361
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$27.07
|
-
|
Buy Now | |
Carlton-Bates
from US$1.08
|
-
|
Buy Now | |
Sager
from US$0.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 22.2mm |
Overall Length | 28.6mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
STANDOFF | Heilind Electronics |
Standoff, 1/4 Hex, M-F, Threaded 6-32, Length .875, Brass/Nickel | Keystone Electronics 7211 | RS Americas |
Male/Female 0.875 in Length Brass Threaded HEX Standoff | Future Electronics |
Male/Female Threaded Standoff Hex Brass | Carlton-Bates |
Standoffs & Spacers NB .875 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7211?
Additional datasheets, footprints and schematics for 7211 are listed on our Part Details page. You can also find images and similar parts to 7211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7211 fall under?
The 7211 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 7211 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7211 you can contact the distributor directly for product support, shipping queries etc.
Is the 7211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7211 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Future Electronics and Distrelec have stock available or on a lead time for 7211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7211 often in real-time on the comparison pages.
What if I can't find stock of 7211?
You can fill out our help required form which you can use to request a quote for 7211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.