Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.36
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
2,679
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
941
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
625
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
84
in stock
|
Buy Now | |
Carlton-Bates
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 9.5mm |
Overall Length | 15.9mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Hex, M-F, Threaded 6-32, Length .375, Brass/Nickel | Keystone Electronics 7210 | RS Americas |
Spacer/Standoff, Hex Brass 6.4Mm X 9.5Mm | Newark Electronics |
Brass 6 - 32 Thread .375 inch Long Male / Female Hex Standoff | Future Electronics |
Male/Female Threaded Standoff Hex Brass | Carlton-Bates |
Standoffs & Spacers NB .375 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 3.375" |
---|---|
Scissor Type | Trimmer |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 7210?
Additional datasheets, footprints and schematics for 7210 are listed on our Part Details page. You can also find images and similar parts to 7210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7210 fall under?
The 7210 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 7210 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7210 you can contact the distributor directly for product support, shipping queries etc.
Is the 7210 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7210 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 7210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7210 often in real-time on the comparison pages.
What if I can't find stock of 7210?
You can fill out our help required form which you can use to request a quote for 7210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.