Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
616
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
596
in stock
|
Buy Now | |
element14
from US$0.27
|
108
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.97
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now |
Stripping Capacity AWG | 22AWG to 10AWG |
---|---|
Stripping Capacity Metric | 0.64mm to 2.6mm |
For Use With | 22AWG to 10AWG Range of Wire |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Screw |
---|---|
Height | 7.9mm |
Base Diameter | 15.9mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Bumper / Feet Material | Rubber |
Bore Size | 6.35mm |
RoHS Compliant | Yes |
Feet (Bumpers) | Newark Electronics |
Bumper, Recessed, Rubber, Screw Size 4, OD .625, H .312, Black | Keystone Electronics 721 | RS Americas |
FEET SPACER, ROUND, RUBBER, 7.9MM | element14 |
BUMPER | Heilind Electronics |
Round, Recessed Center Protective Bumper Black Rubber, BUNA S Screw Mount | Carlton-Bates |
Mounting Hardware RECESSED BUMPER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 240mm |
---|---|
External Width | 74mm |
External Depth | 55mm |
Weight | 454g |
Where can I find additional details, specifications and documents for a 721?
Additional datasheets, footprints and schematics for 721 are listed on our Part Details page. You can also find images and similar parts to 721 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 721 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 721 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 721 fall under?
The 721 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 721 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 721 you can contact the distributor directly for product support, shipping queries etc.
Is the 721 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 721 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Heilind Electronics have stock available or on a lead time for 721.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 721 often in real-time on the comparison pages.
What if I can't find stock of 721?
You can fill out our help required form which you can use to request a quote for 721 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.