Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 259 |
---|---|
Number of Loaded Positions | 259 |
Board-to-Board Configuration | Mezzanine |
Pairs per Column | 8 |
Number of Pairs | 80 |
Number of Signal Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 0 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 3µin, .076µm |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
Stack Height | 25mm, .984in |
PCB Thickness (Recommended) | .06mm, .8in |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 1000MΩ |
Impedance | 100Ω |
Centerline (Pitch) | 6.09mm, .24in, 1.27mm, .12in, 3.04mm, .05in |
Housing Material | LCP (High Temp Thermoplastic) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Sealable | No |
Data Rate | 16Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 1.45mm, .057in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Strada Mesa,hd,st,080,000,00,sn,n,25 |Amp Te Connectivity 7-2057360-5 | Newark Electronics |
Conn Backplane HDR 259 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 7-2057360-5?
Additional datasheets, footprints and schematics for 7-2057360-5 are listed on our Part Details page. You can also find images and similar parts to 7-2057360-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-2057360-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2057360-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-2057360-5 fall under?
The 7-2057360-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 7-2057360-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2057360-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-2057360-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-2057360-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 7-2057360-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-2057360-5 often in real-time on the comparison pages.
What if I can't find stock of 7-2057360-5?
You can fill out our help required form which you can use to request a quote for 7-2057360-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.