Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 7201C?
Additional datasheets, footprints and schematics for 7201C are listed on our Part Details page. You can also find images and similar parts to 7201C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7201C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7201C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7201C fall under?
The 7201C is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 7201C when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7201C you can contact the distributor directly for product support, shipping queries etc.
Is the 7201C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7201C have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 7201C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7201C often in real-time on the comparison pages.
What if I can't find stock of 7201C?
You can fill out our help required form which you can use to request a quote for 7201C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.