Status: | Unknown |
---|---|
Series: | 72 Series |
RoHS: | Compliant |
Prices starting from US$32.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$90.89
|
6
in stock
|
Buy Now | |
Conrad
from US$89.84
|
18
in stock
|
Buy Now | |
RS Americas
from US$65.21
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.06
|
5
in stock
|
Buy Now | |
SOS electronic
from US$32.73
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$77.48
|
-
|
Buy Now | |
element14
from US$88.27
|
-
|
Buy Now | |
Distrelec
from US$69.10
|
-
|
Buy Now | |
Farnell
from US$86.50
|
-
|
Buy Now |
Supply Voltage | 240VAC |
---|---|
Response Time | 7s |
Power Consumption | 1.5W |
Product Range | 72 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Level monitoring relay, for DIN rail, for conducting liquids. To control filling or emptying. Sensitivity can be adjusted, LED-status display. Double insulation (6 kV-1.2/50 µs) between voltage supply and contacts, voltage supply and probes, contacts and probes. | Conrad |
Monitoring relay 230-240 Vac adjustable | RS |
Level Monitoring Relay with SPDT Contacts, 1 Phase, 230 - 240 V ac | Finder 72.01.8.240.0002 | RS Americas |
Module: level monitoring relay | Transfer Multisort Elektronik |
Level Control Relay 5-450kOhm 240VAC 1c 16A 250VAC AgCdO, Delay Time 0,5/7s, DIN-rail | SOS electronic |
Level Control Relay, Adjustable Sensitivity Range, 240V Ac Coil Rohs Compliant: Yes |Finder 72.01.8.240.0002 | Newark Electronics |
Finder Level Switch | Distrelec |
Where can I find additional details, specifications and documents for a 720182400002?
Additional datasheets, footprints and schematics for 720182400002 are listed on our Part Details page. You can also find images and similar parts to 720182400002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 720182400002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 720182400002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 720182400002 fall under?
The 720182400002 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to 720182400002 when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 720182400002 you can contact the distributor directly for product support, shipping queries etc.
Is the 720182400002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 720182400002 have stock available?
Authorised distributors including Conrad, RS, RS Americas, Transfer Multisort Elektronik and SOS electronic have stock available or on a lead time for 720182400002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 720182400002 often in real-time on the comparison pages.
What if I can't find stock of 720182400002?
You can fill out our help required form which you can use to request a quote for 720182400002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.