Status: | Unknown |
---|---|
Series: | 72.01 Series |
RoHS: | Unknown |
Prices starting from US$59.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$90.89
|
57
in stock
|
Buy Now | |
Conrad
from US$83.42
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$61.29
|
47
in stock
|
Buy Now | |
element14
from US$79.47
|
47
in stock
|
Buy Now | |
Farnell
from US$91.74
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$77.96
|
17
in stock
|
Buy Now | |
RS Americas
from US$59.52
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$77.66
|
4
in stock
|
Buy Now | |
Distrelec
from US$76.58
|
1
in stock
|
Buy Now |
Supply Voltage | 240V |
---|---|
Response Time | 0.7s |
Power Consumption | 1.5W |
Product Range | 72.01 Series |
SVHC | No SVHC (15-Jan-2019) |
AC Coil Power | 750VA |
Contact Configuration | SPDT |
External Depth | 58mm |
External Length / Height | 84mm |
External Width | 35mm |
IP / NEMA Rating | IP20 |
Input Current | 16mA |
Load Power | 4000VA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Monitoring relay SPDT 230-240 Vac | RS |
Level monitoring relay, for DIN rail, for conducting liquids. To control filling or emptying. Sensitivity can be adjusted, LED-status display. Double insulation (6 kV-1.2/50 µs) between voltage supply and contacts, voltage supply and probes, contacts and probes. | Conrad |
Relay, Level Control, 230-240Vac, Din | Newark Electronics |
RELAY, LEVEL CONTROL, 230-240VAC, DIN | element14 |
Module: level monitoring relay | Transfer Multisort Elektronik |
Level Monitoring Relay with SPDT Contacts, 1 Phase, 230 - 240 V ac | Finder 72.01.8.240.0000 | RS Americas |
Finder 72.01.8.240.0000 10A Level Control Monitoring Relay SPDT-CO 240VAC | Rapid Electronics |
Finder Level Switch | Distrelec |
Where can I find additional details, specifications and documents for a 72.01.8.240.0000?
Additional datasheets, footprints and schematics for 72.01.8.240.0000 are listed on our Part Details page. You can also find images and similar parts to 72.01.8.240.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72.01.8.240.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72.01.8.240.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72.01.8.240.0000 fall under?
The 72.01.8.240.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 72.01.8.240.0000 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72.01.8.240.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 72.01.8.240.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72.01.8.240.0000 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 72.01.8.240.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72.01.8.240.0000 often in real-time on the comparison pages.
What if I can't find stock of 72.01.8.240.0000?
You can fill out our help required form which you can use to request a quote for 72.01.8.240.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.