Status: | Unknown |
---|---|
Series: | 72 Series |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Response Time | 7s |
Power Consumption | 1.5W |
Product Range | 72 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Level Monitoring Relay with SPDT Contacts, 1 Phase, 24 V ac | Finder 72.01.8.024.0002 | RS Americas |
Monitoring relay 24 Vac adj. sensitivity | RS |
Level Control Relay, Spdt, 7S, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a 720180240002?
Additional datasheets, footprints and schematics for 720180240002 are listed on our Part Details page. You can also find images and similar parts to 720180240002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 720180240002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 720180240002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 720180240002 fall under?
The 720180240002 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to 720180240002 when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 720180240002 you can contact the distributor directly for product support, shipping queries etc.
Is the 720180240002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 720180240002 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 720180240002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 720180240002 often in real-time on the comparison pages.
What if I can't find stock of 720180240002?
You can fill out our help required form which you can use to request a quote for 720180240002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.