Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Scope Channels | 2 Channel |
---|---|
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 25 kpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | WVGA LCD Color |
Where can I find additional details, specifications and documents for a 72-8710A CAL D?
Additional datasheets, footprints and schematics for 72-8710A CAL D are listed on our Part Details page. You can also find images and similar parts to 72-8710A CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-8710A CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-8710A CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-8710A CAL D fall under?
The 72-8710A CAL D is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to 72-8710A CAL D when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-8710A CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 72-8710A CAL D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-8710A CAL D have stock available?
There is no stock from authorised distributors for 72-8710A CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-8710A CAL D often in real-time on the comparison pages.
What if I can't find stock of 72-8710A CAL D?
You can fill out our help required form which you can use to request a quote for 72-8710A CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.