Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$338.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$338.01
|
No stock
|
Buy Now |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 35MHz |
Scope Display Type | - |
Calculated Rise Time | 10ns |
Kit Contents | One Probe Per Channel |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Input Voltage | 300V |
Scope Type | Bench |
OSCILLOSCOPE, 35MHZ | Farnell |
Where can I find additional details, specifications and documents for a 72-6810.?
Additional datasheets, footprints and schematics for 72-6810. are listed on our Part Details page. You can also find images and similar parts to 72-6810. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-6810. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-6810. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-6810. fall under?
The 72-6810. is listed under Test Equipment > Oscilloscopes > Analogue Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to 72-6810. when available in the Analogue Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-6810. you can contact the distributor directly for product support, shipping queries etc.
Is the 72-6810. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-6810. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 72-6810..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-6810. often in real-time on the comparison pages.
What if I can't find stock of 72-6810.?
You can fill out our help required form which you can use to request a quote for 72-6810. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.