Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Adjustable Fixed |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | - |
Supply Voltage Min | - |
Supply Voltage Max | 230V |
Manufacturer Warranty | 1 Year |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2019) |
Height | 280mm |
Length | 160mm |
Load Regulation | 0.01% |
Output Current | 3A |
Output Current - Output 2 | 3A |
Output Current - Output 3 | 3A |
Output Voltage | 30V |
Output Voltage - Output 2 | 30V |
Output Voltage - Output 3 | 5V |
Width | 220mm |
POWER SUPPLY, 3CH, 30V, 3A, ADJUSTABLE | element14 |
Power Supply, 3Ch, 30V, 3A, Adjustable | Newark Electronics |
Where can I find additional details, specifications and documents for a 72-10505?
Additional datasheets, footprints and schematics for 72-10505 are listed on our Part Details page. You can also find images and similar parts to 72-10505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-10505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-10505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-10505 fall under?
The 72-10505 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 72-10505 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-10505 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-10505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-10505 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 72-10505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-10505 often in real-time on the comparison pages.
What if I can't find stock of 72-10505?
You can fill out our help required form which you can use to request a quote for 72-10505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.