Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 250MSPS |
Display Memory Depth | 1 Mpts |
Calculated Rise Time | 3.5ns |
Kit Contents | One 6MHz Passive Probe Per Channel (1 |
Manufacturer Warranty | - |
Plug Type | USB |
Input Impedance | 1Mohm |
Input Voltage | 300V |
Scope Type | PC Based |
Oscilloscope, Pc, 2Ch, 100Mhz, 250Msps | Newark Electronics |
Where can I find additional details, specifications and documents for a 72-10165?
Additional datasheets, footprints and schematics for 72-10165 are listed on our Part Details page. You can also find images and similar parts to 72-10165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-10165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-10165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-10165 fall under?
The 72-10165 is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to 72-10165 when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-10165 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-10165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-10165 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 72-10165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-10165 often in real-time on the comparison pages.
What if I can't find stock of 72-10165?
You can fill out our help required form which you can use to request a quote for 72-10165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.