Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.39
|
37
in stock
|
Buy Now | |
Conrad
from US$28.72
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.63
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$25.47
|
11
in stock
|
Buy Now | |
Distrelec
from US$24.67
|
9
in stock
|
Buy Now | |
element14
from US$81.13
|
4
in stock
|
Buy Now | |
Farnell
from US$29.96
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$29.24
|
-
|
Buy Now |
Cutter Type | Diagonal |
---|---|
Overall Length | 140mm |
Cut Type | Flush |
Cutting Capacity Max | - |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
With ground cutting surfaces. Without facet, for separating molded plastic parts of Anspritzresten. With opening spring. For flush cutting from plastic parts and angus residues. Vanadium electrical steel, forged, oil-hardened.This text is machine translated. | Conrad |
Knipex plastic diagonal cutter,140mm L | RS |
Pliers | Transfer Multisort Elektronik |
Knipex 72 01 140 Diagonal Cutters For Plastics 140mm | Rapid Electronics |
Knipex Diagonal Cutters for Plastics 140mm | Distrelec |
DIAGONAL CUTTER, 140MM, PLASTIC | element14 |
Diagonal Cutter, 140Mm, Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a 72 01 140?
Additional datasheets, footprints and schematics for 72 01 140 are listed on our Part Details page. You can also find images and similar parts to 72 01 140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72 01 140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72 01 140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72 01 140 fall under?
The 72 01 140 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 72 01 140 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72 01 140 you can contact the distributor directly for product support, shipping queries etc.
Is the 72 01 140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72 01 140 have stock available?
Authorised distributors including Conrad, RS, Transfer Multisort Elektronik, Rapid Electronics and Distrelec have stock available or on a lead time for 72 01 140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72 01 140 often in real-time on the comparison pages.
What if I can't find stock of 72 01 140?
You can fill out our help required form which you can use to request a quote for 72 01 140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.