71M6534H-IGT/F Special Function by Analog Devices

POLYPHASE ENERGY METERING IC, LQFP-120

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Supply Voltage Min 3V
Supply Voltage Max 3.6V
IC Package Type LQFP
No. of Pins 120Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Polyphase Energy Metering Ic, Lqfp-120 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 71M6534H-IGT/F?

Additional datasheets, footprints and schematics for 71M6534H-IGT/F are listed on our Part Details page. You can also find images and similar parts to 71M6534H-IGT/F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 71M6534H-IGT/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71M6534H-IGT/F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 71M6534H-IGT/F fall under?

The 71M6534H-IGT/F is listed under Semiconductors - ICs > Special Function.

Can I view similar or alternative parts?

You can view similar parts to 71M6534H-IGT/F when available in the Special Function range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 71M6534H-IGT/F you can contact the distributor directly for product support, shipping queries etc.

Is the 71M6534H-IGT/F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 71M6534H-IGT/F have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 71M6534H-IGT/F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 71M6534H-IGT/F often in real-time on the comparison pages.

What if I can't find stock of 71M6534H-IGT/F?

You can fill out our help required form which you can use to request a quote for 71M6534H-IGT/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay