Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0719818-1,
645308-000 |
No distributors results available
Weight | 85gr/pc |
---|---|
Wire Insulation Thickness (Max) | 2mm |
Conductor Range (Al/Cu) | 4 – 35mm² |
Shear Head Size (Across Flats) | 13mm |
Connection Under Load (90A Max) | Yes |
Conductor Insulation | XLPE |
Voltage Class | ≤ 1kV |
Standard Reference | NFC 33 020 |
Shear Head Breaking Torque | 10Nm |
Shear Head System | Yes |
Overhead | Yes |
Application Type | Insulated Service Line |
Minimum Packaging Unit | 10 |
Product Availability | EMEA, ASIA, ANZPAC, China, AMERICAS |
Minimum Order Quantity | 10 |
Stripping (Main & Tap) | No |
Technology | Piercing/Stripping |
Piercing & Stripping (Opposite Sides) | Yes |
Piercing (Main & Tap) | No |
Product Family | Bolted Pre-Insulated Sleeve |
Where can I find additional details, specifications and documents for a 719818-1?
Additional datasheets, footprints and schematics for 719818-1 are listed on our Part Details page. You can also find images and similar parts to 719818-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 719818-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 719818-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 719818-1 fall under?
The 719818-1 is listed under Power Systems > Power Systems Connectors > Insulating Connectors.
Can I view similar or alternative parts?
You can view similar parts to 719818-1 when available in the Insulating Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 719818-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 719818-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 719818-1 have stock available?
There is no stock from authorised distributors for 719818-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 719818-1 often in real-time on the comparison pages.
What if I can't find stock of 719818-1?
You can fill out our help required form which you can use to request a quote for 719818-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.