Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight | .388oz, 11g |
---|---|
Contact Base Material | AgSnO2 |
Terminal Type | PCB-THR |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 30 – 50 A |
Height | 15.9mm, .626in |
Height Class (Mechanical) | 15 – 16 mm |
Length | 18.3mm, .72in |
Width | .63in, 16mm |
Length Class (Mechanical) | 16 – 20 mm |
Width Class (Mechanical) | 12 – 16 mm |
Coil Power Rating (DC) | 818mW |
Contact Limiting Continuous Current | 50A |
Contact Limiting Breaking Current | 40A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Current Rating (85°C) | 40A |
Contact Limiting Making Current | 250A |
Coil Resistance | 176Ω |
Rated Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 12VDC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | 800 – 1000 mW |
Mounting Type | Printed Circuit Board |
Relay Type | Power Relay PK2 (THR) |
Product Type | Relay |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Ambient Temperature Class | 105 – 125°C |
Where can I find additional details, specifications and documents for a 7-1904107-4?
Additional datasheets, footprints and schematics for 7-1904107-4 are listed on our Part Details page. You can also find images and similar parts to 7-1904107-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1904107-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1904107-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1904107-4 fall under?
The 7-1904107-4 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Single Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1904107-4 when available in the PCB Single Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1904107-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1904107-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1904107-4 have stock available?
There is no stock from authorised distributors for 7-1904107-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1904107-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1904107-4?
You can fill out our help required form which you can use to request a quote for 7-1904107-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.