Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,038.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,038.63
|
No stock
|
Buy Now |
High Range Min | 0V |
---|---|
High Range Max | 20kV |
Meter Display Type | LCD |
Accuracy % | 5% |
External Height | 126mm |
External Width | 70mm |
External Depth | 24mm |
Weight | 140g |
RoHS Compliant | Yes |
Static Sensor Calibrated W/ Data, 20Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a 718 CAL D?
Additional datasheets, footprints and schematics for 718 CAL D are listed on our Part Details page. You can also find images and similar parts to 718 CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 718 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 718 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 718 CAL D fall under?
The 718 CAL D is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 718 CAL D when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 718 CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 718 CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 718 CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 718 CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 718 CAL D often in real-time on the comparison pages.
What if I can't find stock of 718 CAL D?
You can fill out our help required form which you can use to request a quote for 718 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.