Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Range Min | 0V |
---|---|
High Range Max | 20kV |
Meter Display Type | LCD |
Accuracy % | 5% |
External Height | 21.6mm |
External Width | 61mm |
External Depth | 127mm |
Weight | 170g |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
117/234V 50/60Hz 1250Vct Rohs Compliant: Yes |Hammond 718A | Newark Electronics |
transformer - "classic" plate | Hammond Manufacturing 718A | RS Americas |
Pwr Tansformer | Relay Specialties |
Where can I find additional details, specifications and documents for a 718A?
Additional datasheets, footprints and schematics for 718A are listed on our Part Details page. You can also find images and similar parts to 718A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 718A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 718A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 718A fall under?
The 718A is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 718A when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 718A you can contact the distributor directly for product support, shipping queries etc.
Is the 718A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 718A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for 718A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 718A often in real-time on the comparison pages.
What if I can't find stock of 718A?
You can fill out our help required form which you can use to request a quote for 718A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.